White 7 FT Extension Cord with Flat Plug; Connector Type A:-; Connector Type B:-; Cable Length - Metric:2.13m; Current Rating:13A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:7ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 05H9040 |
| Product Name | White 7 Ft Extension Cord With Flat Plug; Connector Type A Woods Industries |
| Cord Length | 83.86 inch (2130 mm) |
IEC/UL 62368-1
PVC, black