TE Connectivity Toggle Switches 1-1825139-7

Description
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : .35 Toggle Length : 10.4 MM  [.41 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Switch Toggle Style : Baton Long Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : .35 Toggle Length : 10.4 MM  [.41 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Switch Toggle Style : Baton Long Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1-1825139-7 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1-1825139-7
Toggle Switches 1-1825139-7
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : .35 Toggle Length : 10.4 MM  [.41 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Switch Toggle Style : Baton Long Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Finish : Nickel
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 3
  • Operating Function : (On) Off (On)

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Dimensions


  • Bushing Length (INCH) : .35
  • Toggle Length : 10.4 MM  [.41 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Printed Circuit
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Long

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Toggle Switches - 450-2383-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-2383-ND
Toggle Switches 450-2383-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 1-1825139-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1-1825139-7
Rocker & Toggle Switches 1-1825139-7
Toggle Switches

Toggle Switches

Buy Now
Switches - Toggle Switches 1-1825139-7
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site
Toggle Switch, Dpdt, 5A, 28Vdc, Tht Rohs Compliant Alcoswitch Te Connectivity - 74AJ7341 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 28Vdc, Tht Rohs Compliant Alcoswitch Te Connectivity
74AJ7341
Toggle Switch, Dpdt, 5A, 28Vdc, Tht Rohs Compliant Alcoswitch Te Connectivity 74AJ7341
TOGGLE SWITCH, DPDT, 5A, 28VDC, THT ROHS COMPLIANT: YES

TOGGLE SWITCH, DPDT, 5A, 28VDC, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1-1825139-7 450-2383-ND 1-1825139-7 1-1825139-7 74AJ7341
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 5A, 28Vdc, Tht Rohs Compliant Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Momentary Momentary
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Terminal Type Printed Circuit Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437558-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
2 suppliers
Toggle Switches - 2267088-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Rocker & Toggle Switches - 1520230-2 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers