Cole Hersee Co. 70A Circuit Protection Fuse 0185070.X

Description
Circuit Breakers 70A High Amp Type III Product overview: 0185070.X from Cole Hersee is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-0185070.X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breakers 70A High Amp Type III Product overview: 0185070.X from Cole Hersee is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-0185070.X can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0185070.X is a 70A, 12V DC Hi-Amp thermoplastic circuit breaker designed for overcurrent protection in automotive and industrial applications, such as underhood or chassis-mounted secondary circuits and auxiliary motors. It features a large trip button for immediate circuit interruption, is RoHS compliant and meets UL 94V0 flammability standards, and is rated for a temperature range of -40°C to 150°C per SAE J553. The breaker satisfies SAE J553 specifications for voltage drop, water resistance, interrupt rating, and vibration resistance, and complies with SAE J1117 and J1625 for ignition protection. It mounts via two 6.60 mm holes and a 1/4"-28 stud. Packaging is in a box.

Datasheet Summary
Powered by GS/AI

The 0185070.X is a 70A, 12V DC Hi-Amp thermoplastic circuit breaker designed for overcurrent protection in automotive and industrial applications, such as underhood or chassis-mounted secondary circuits and auxiliary motors. It features a large trip button for immediate circuit interruption, is RoHS compliant and meets UL 94V0 flammability standards, and is rated for a temperature range of -40°C to 150°C per SAE J553. The breaker satisfies SAE J553 specifications for voltage drop, water resistance, interrupt rating, and vibration resistance, and complies with SAE J1117 and J1625 for ignition protection. It mounts via two 6.60 mm holes and a 1/4"-28 stud. Packaging is in a box.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70A Circuit Protection Fuse
143-0185070.X
70A Circuit Protection Fuse 143-0185070.X
Circuit Breakers 70A High Amp Type III Product overview: 0185070.X from Cole Hersee is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-0185070.X can be used for catalog matching and distributor lookup.

Circuit Breakers 70A High Amp Type III Product overview: 0185070.X from Cole Hersee is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-0185070.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-0185070.X
Product Name 70A Circuit Protection Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers