Coilcraft, Inc. CST1, CST2 – High Frequency SMT Current Sense Transformers CST2-125L CST2-125LC

Description
Senses current up to 20 Amps Designed for up to 1 MHz and above Eight different turns ratios to meet variety of requirements Two pin-out configurations for different applications AEC-Q200 Grade 1 (−40°C to +125°C) Two samples of each value are available in Coilcraft Designer's Kit C389
Request a Quote
Description
Senses current up to 20 Amps Designed for up to 1 MHz and above Eight different turns ratios to meet variety of requirements Two pin-out configurations for different applications AEC-Q200 Grade 1 (−40°C to +125°C) Two samples of each value are available in Coilcraft Designer's Kit C389
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CST2-125L and CST2-125LC are surface mount current sense transformers for sensing up to 20 A primary current at frequencies above 1 MHz, with a 1:125 turns ratio and 3000 µH secondary inductance. The devices feature 500 Vrms isolation, operate from -40°C to +125°C ambient, and meet AEC-Q200 Grade 1 requirements. They have a ferrite core, RoHS-compliant tin-silver over tin over nickel over phosphor bronze terminations on pins 1-6, and matte tin over nickel over copper on pins 7-8. The package weighs 0.4 g and supports reflow soldering per MSL 1. Tape and reel packaging is available in 7″ and 13″ formats.

Datasheet Summary
Powered by GS/AI

CST2-125L and CST2-125LC are surface mount current sense transformers for sensing up to 20 A primary current at frequencies above 1 MHz, with a 1:125 turns ratio and 3000 µH secondary inductance. The devices feature 500 Vrms isolation, operate from -40°C to +125°C ambient, and meet AEC-Q200 Grade 1 requirements. They have a ferrite core, RoHS-compliant tin-silver over tin over nickel over phosphor bronze terminations on pins 1-6, and matte tin over nickel over copper on pins 7-8. The package weighs 0.4 g and supports reflow soldering per MSL 1. Tape and reel packaging is available in 7″ and 13″ formats.

Suppliers

Company
Product
Description
Supplier Links
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-125L CST2-125LC - Coilcraft, Inc.
Cary, IL, USA
CST1, CST2 – High Frequency SMT Current Sense Transformers
CST2-125L CST2-125LC
CST1, CST2 – High Frequency SMT Current Sense Transformers CST2-125L CST2-125LC
Senses current up to 20 Amps Designed for up to 1 MHz and above Eight different turns ratios to meet variety of requirements Two pin-out configurations for different applications AEC-Q200 Grade 1 (−40°C to +125°C) Two samples of each value are available in Coilcraft Designer's Kit C389
  • Senses current up to 20 Amps
  • Designed for up to 1 MHz and above
  • Eight different turns ratios to meet variety of requirements
  • Two pin-out configurations for different applications
  • AEC-Q200 Grade 1 (−40°C to +125°C)
  • Two samples of each value are available in Coilcraft Designer's Kit C389
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CST2-125L CST2-125LC
Product Name CST1, CST2 – High Frequency SMT Current Sense Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

D18XX, CS1XXX Series Current Sensors - CS1100L - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-020L CST2-020LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
C1173 Flyback Transformer for Texas Instruments TSP23750 - GA3562-BL GA3562-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX8045 Isolation Transformers - HTX8045-903CR HTX8045-903CRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details