Coilcraft, Inc. Miniature Flyback Transformers for Power over Ethernet POE60D-33 POE60D-33LD

Description
Developed for Powered Devices (PD) in 6 Watt IEEE 802.3af compliant PoE applications 36 – 72 V input Versions for continuous and discontinuous modes of operation 12 V, 20 mA bias winding output Custom versions available Samples of all values are available in Coilcraft Designer's Kit C382
Request a Quote
Description
Developed for Powered Devices (PD) in 6 Watt IEEE 802.3af compliant PoE applications 36 – 72 V input Versions for continuous and discontinuous modes of operation 12 V, 20 mA bias winding output Custom versions available Samples of all values are available in Coilcraft Designer's Kit C382
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature flyback transformers for 6 W Power over Ethernet applications with 36-72 V input and 250 kHz operation. Designed for discontinuous mode, featuring 1500 Vrms one-minute isolation between windings. Package measures 16.5 mm square and less than 7.5 mm tall. Includes a 12 V, 20 mA bias winding. Ambient temperature range is -40°C to +125°C. Moisture Sensitivity Level is 1. Terminations are RoHS tin-silver over tin over nickel over phosphor bronze. Weight is 2.6-2.9 g. Packaged in 13" reels with 400 parts per reel using 32 mm wide plastic tape. For the POE60D-33L variant: primary inductance 85.0 μH at 0 A, primary DCR 0.286 Ω, leakage inductance 0.530 μH, turns ratio 1:0.100, peak primary current 0.90 A, and secondary output 3.3 V at 1.8 A.

Datasheet Summary
Powered by GS/AI

Miniature flyback transformers for 6 W Power over Ethernet applications with 36-72 V input and 250 kHz operation. Designed for discontinuous mode, featuring 1500 Vrms one-minute isolation between windings. Package measures 16.5 mm square and less than 7.5 mm tall. Includes a 12 V, 20 mA bias winding. Ambient temperature range is -40°C to +125°C. Moisture Sensitivity Level is 1. Terminations are RoHS tin-silver over tin over nickel over phosphor bronze. Weight is 2.6-2.9 g. Packaged in 13" reels with 400 parts per reel using 32 mm wide plastic tape. For the POE60D-33L variant: primary inductance 85.0 μH at 0 A, primary DCR 0.286 Ω, leakage inductance 0.530 μH, turns ratio 1:0.100, peak primary current 0.90 A, and secondary output 3.3 V at 1.8 A.

Suppliers

Company
Product
Description
Supplier Links
Miniature Flyback Transformers for Power over Ethernet - POE60D-33 POE60D-33LD - Coilcraft, Inc.
Cary, IL, USA
Miniature Flyback Transformers for Power over Ethernet
POE60D-33 POE60D-33LD
Miniature Flyback Transformers for Power over Ethernet POE60D-33 POE60D-33LD
Developed for Powered Devices (PD) in 6 Watt IEEE 802.3af compliant PoE applications 36 – 72 V input Versions for continuous and discontinuous modes of operation 12 V, 20 mA bias winding output Custom versions available Samples of all values are available in Coilcraft Designer's Kit C382
  • Developed for Powered Devices (PD) in 6 Watt IEEE 802.3af compliant PoE applications
  • 36 – 72 V input
  • Versions for continuous and discontinuous modes of operation
  • 12 V, 20 mA bias winding output
  • Custom versions available
  • Samples of all values are available in Coilcraft Designer's Kit C382
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number POE60D-33 POE60D-33LD
Product Name Miniature Flyback Transformers for Power over Ethernet
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD4012 Series Shielded Coupled Power Inductors - LPD4012-124 LPD4012-124MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
HP5 Series Hexa-Path Magnetics - HPH5-1200 HPH5-1200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-154 LPD4012-154MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
POExxQ High Power Flyback Transformers for Power over Ethernet - POE40Q-24 POE40Q-24ED - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details