Coilcraft, Inc. HA4060-AL Flyback Transformer for LT3751 HA4060-AL

Description
Developed for Linear Technology LT3751 Capacitor Charger Controller
Request a Quote
Description
Developed for Linear Technology LT3751 Capacitor Charger Controller
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flyback transformer designed for the Linear Technology LT3751 Capacitor Charger Controller, with a 120-377 V input range and up to 500 V output. It features 3000 Vrms isolation between primary and secondary windings, a turns ratio of 1:3, and an inductance of 300 µH ±10% at 0 A. Peak primary current is 2.0 A, with a volt-time product of 600 µV·s. Primary DCR is 0.422 Ω max, and leakage inductance is 2.7 µH max. The component weighs 23.8 g and is packaged in a tray of 24 units. It operates from -40°C to +85°C, supports three reflows at +260°C for 40 seconds each, and has MSL 1 moisture sensitivity. Termination is RoHS-compliant tin-silver over tin over nickel over phosphor bronze. Dimensions are 26.0 mm × 14.0 mm × 34.29 mm.

Datasheet Summary
Powered by GS/AI

Flyback transformer designed for the Linear Technology LT3751 Capacitor Charger Controller, with a 120-377 V input range and up to 500 V output. It features 3000 Vrms isolation between primary and secondary windings, a turns ratio of 1:3, and an inductance of 300 µH ±10% at 0 A. Peak primary current is 2.0 A, with a volt-time product of 600 µV·s. Primary DCR is 0.422 Ω max, and leakage inductance is 2.7 µH max. The component weighs 23.8 g and is packaged in a tray of 24 units. It operates from -40°C to +85°C, supports three reflows at +260°C for 40 seconds each, and has MSL 1 moisture sensitivity. Termination is RoHS-compliant tin-silver over tin over nickel over phosphor bronze. Dimensions are 26.0 mm × 14.0 mm × 34.29 mm.

Suppliers

Company
Product
Description
Supplier Links
HA4060-AL Flyback Transformer for LT3751 - HA4060-AL - Coilcraft, Inc.
Cary, IL, USA
HA4060-AL Flyback Transformer for LT3751
HA4060-AL
HA4060-AL Flyback Transformer for LT3751 HA4060-AL
Developed for Linear Technology LT3751 Capacitor Charger Controller
  • Developed for Linear Technology LT3751 Capacitor Charger Controller
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HA4060-AL
Audio Transformers / Signal Transformers HA4060-AL
Audio Transformers / Signal Transformers HA4060 For LT3751 500V 2A

Audio Transformers / Signal Transformers HA4060 For LT3751 500V 2A

Buy Now Datasheet

Technical Specifications

  Coilcraft, Inc. VAST STOCK CO., LIMITED
Product Category Power Transformers Transformers
Product Number HA4060-AL HA4060-AL
Product Name HA4060-AL Flyback Transformer for LT3751 Audio Transformers / Signal Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

PFC Boost Inductor for ON Semiconductor NCP1606 - GA2972-AL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD5030 Series Shielded Coupled Power Inductors - LPD5030-334 LPD5030-334MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0138 HPH3-0138LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-120D3SL FCT1-120D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details