Coilcraft, Inc. HP1 Series Hexa-Path Magnetics HPH1-0102 HPH1-0102LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPH1 series consists of six 1:1 isolated windings that can be connected in series or parallel, with 500 Vrms one-minute isolation between windings, UL1446 Class F (155°C) insulation (UL File E83628), and operation from -40°C to +85°C ambient temperature. It supports frequencies up to 1 MHz and power levels up to 150 W as a forward transformer. The HPH1 variant has higher inductance and greater energy storage than the HP1 series, with a core material of ferrite and terminations of RoHS tin-silver over tin over nickel over phosphor bronze. The part measures 13.00 mm by 9.20 mm and weighs 1.4 g, packaged in 13" reels of 500 pieces with 24 mm wide plastic tape, 20 mm pocket spacing, and 6.6 mm pocket depth.

Datasheet Summary
Powered by GS/AI

The HPH1 series consists of six 1:1 isolated windings that can be connected in series or parallel, with 500 Vrms one-minute isolation between windings, UL1446 Class F (155°C) insulation (UL File E83628), and operation from -40°C to +85°C ambient temperature. It supports frequencies up to 1 MHz and power levels up to 150 W as a forward transformer. The HPH1 variant has higher inductance and greater energy storage than the HP1 series, with a core material of ferrite and terminations of RoHS tin-silver over tin over nickel over phosphor bronze. The part measures 13.00 mm by 9.20 mm and weighs 1.4 g, packaged in 13" reels of 500 pieces with 24 mm wide plastic tape, 20 mm pocket spacing, and 6.6 mm pocket depth.

Suppliers

Company
Product
Description
Supplier Links
HP1 Series Hexa-Path Magnetics - HPH1-0102 HPH1-0102LD - Coilcraft, Inc.
Cary, IL, USA
HP1 Series Hexa-Path Magnetics
HPH1-0102 HPH1-0102LD
HP1 Series Hexa-Path Magnetics HPH1-0102 HPH1-0102LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HPH1-0102 HPH1-0102LD
Product Name HP1 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HP3-0084 HP3-0084LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-823 LPD8035V-823MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MSD1260 Series Shielded Coupled Power Inductors - MSD1260-123 MSD1260-123MLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-154 LPD4012-154MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details