Coilcraft, Inc. Automotive 6.8uH 100KHz 1.6A Inductor and Choke MSS5121-682MLC

Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 1.6A 0.11Ohm DCR Automotive T/R Product overview: MSS5121-682MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5121-682MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 1.6A 0.11Ohm DCR Automotive T/R Product overview: MSS5121-682MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5121-682MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 100KHz 1.6A Inductor and Choke - 71-MSS5121-682MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 1.6A Inductor and Choke
71-MSS5121-682MLC
Automotive 6.8uH 100KHz 1.6A Inductor and Choke 71-MSS5121-682MLC
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 1.6A 0.11Ohm DCR Automotive T/R Product overview: MSS5121-682MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5121-682MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 1.6A 0.11Ohm DCR Automotive T/R Product overview: MSS5121-682MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5121-682MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS5121-682MLC - 998130-MSS5121-682MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS5121-682MLC
998130-MSS5121-682MLC
Fixed Inductors - MSS5121-682MLC 998130-MSS5121-682MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998130-MSS5121-682ML C Packaging: Cut Tape Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 65 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Alternative Parts (Cross-Reference): ASPI-0418FS-6R8M-T3; SRN4018-6R8M; SRN5020-6R8M; SRN4026-6R8M; SPM5020T-6R8M-LR; SPM5015T-6R8M-LR; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A Saturation Current: 1.1 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998130-MSS5121-682MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 5.1 mm
Shielding: Shielded
Inductance: 6.8 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 65 MHz
Height: 2.2 mm
Width: 5.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 110 mΩ
Alternative Parts (Cross-Reference): ASPI-0418FS-6R8M-T3; SRN4018-6R8M; SRN5020-6R8M; SRN4026-6R8M; SPM5020T-6R8M-LR; SPM5015T-6R8M-LR;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.6 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.6 A
Saturation Current: 1.1 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS5121-682MLC 998130-MSS5121-682MLC
Product Name Automotive 6.8uH 100KHz 1.6A Inductor and Choke Fixed Inductors - MSS5121-682MLC
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details