Coilcraft, Inc. Fixed Inductors - MSS1246-334KLC MSS1246-334KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019433-MSS1246-334K LC Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 330 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4.1 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 812.7 mΩ Alternative Parts (Cross-Reference): MSS1246T-334KLC; MSS1246T-334KLB; SRR1260-331K; SRR1240-331K; SRR1280-331K; MSS1048-334KLC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 870 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 870 mA Saturation Current: 1 A REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019433-MSS1246-334K LC Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 330 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4.1 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 812.7 mΩ Alternative Parts (Cross-Reference): MSS1246T-334KLC; MSS1246T-334KLB; SRR1260-331K; SRR1240-331K; SRR1280-331K; MSS1048-334KLC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 870 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 870 mA Saturation Current: 1 A REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1246-334KLC - 1019433-MSS1246-334KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1246-334KLC
1019433-MSS1246-334KLC
Fixed Inductors - MSS1246-334KLC 1019433-MSS1246-334KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019433-MSS1246-334K LC Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 330 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4.1 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 812.7 mΩ Alternative Parts (Cross-Reference): MSS1246T-334KLC; MSS1246T-334KLB; SRR1260-331K; SRR1240-331K; SRR1280-331K; MSS1048-334KLC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 870 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 870 mA Saturation Current: 1 A REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019433-MSS1246-334KLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 330 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 4.1 MHz
Height: 4.8 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 812.7 mΩ
Alternative Parts (Cross-Reference): MSS1246T-334KLC; MSS1246T-334KLB; SRR1260-331K; SRR1240-331K; SRR1280-331K; MSS1048-334KLC;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 870 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 870 mA
Saturation Current: 1 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1019433-MSS1246-334KLC
Product Name Fixed Inductors - MSS1246-334KLC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers