Coilcraft, Inc. Flyback Transformers for Linear Technology LT3750 / LT3751 DA2033-AL DA2033-ALD

Description
Designed for use with Linear Technology LT3750 Capacitor Charger Controller Smaller footprint than other transformers for this application For charging capacitors to 300 V Shown on LT3750 application note for use in a 300 V, 3 A charging circuit (DA2032); a 300 V, 6 A charging circuit (DA2033); and a 300 V, 9 A charging circuit (DA2034) DA2033-AL and DA2034-AL are also specified for the LT3751 Controller.
Request a Quote
Description
Designed for use with Linear Technology LT3750 Capacitor Charger Controller Smaller footprint than other transformers for this application For charging capacitors to 300 V Shown on LT3750 application note for use in a 300 V, 3 A charging circuit (DA2032); a 300 V, 6 A charging circuit (DA2033); and a 300 V, 9 A charging circuit (DA2034) DA2033-AL and DA2034-AL are also specified for the LT3751 Controller.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DA2033-AL is a surface mount flyback transformer for Linear Technology LT3750 and LT3751 capacitor charger controllers, designed to charge capacitors to 300 V at up to 6 A peak current. It has a primary inductance of 10.0 µH at 0 A and 9.0 µH at peak current, with a primary DCR of 0.015 Ω and a 1:10 turns ratio. The transformer provides 1500 Vrms winding-to-winding isolation and 750 Vrms winding-to-core isolation. It operates over an input range of 3 to 24 V and supports an ambient temperature range of -40°C to +125°C. The package measures 19.0 mm by 14.98 mm by 18.0 mm maximum height. It is RoHS compliant with tin-silver over tin over nickel over phosphor bronze terminations, MSL level 1, and shipped on 13" reels with 200 pieces per reel.

Datasheet Summary
Powered by GS/AI

The DA2033-AL is a surface mount flyback transformer for Linear Technology LT3750 and LT3751 capacitor charger controllers, designed to charge capacitors to 300 V at up to 6 A peak current. It has a primary inductance of 10.0 µH at 0 A and 9.0 µH at peak current, with a primary DCR of 0.015 Ω and a 1:10 turns ratio. The transformer provides 1500 Vrms winding-to-winding isolation and 750 Vrms winding-to-core isolation. It operates over an input range of 3 to 24 V and supports an ambient temperature range of -40°C to +125°C. The package measures 19.0 mm by 14.98 mm by 18.0 mm maximum height. It is RoHS compliant with tin-silver over tin over nickel over phosphor bronze terminations, MSL level 1, and shipped on 13" reels with 200 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformers for Linear Technology LT3750 / LT3751 - DA2033-AL DA2033-ALD - Coilcraft, Inc.
Cary, IL, USA
Flyback Transformers for Linear Technology LT3750 / LT3751
DA2033-AL DA2033-ALD
Flyback Transformers for Linear Technology LT3750 / LT3751 DA2033-AL DA2033-ALD
Designed for use with Linear Technology LT3750 Capacitor Charger Controller Smaller footprint than other transformers for this application For charging capacitors to 300 V Shown on LT3750 application note for use in a 300 V, 3 A charging circuit (DA2032); a 300 V, 6 A charging circuit (DA2033); and a 300 V, 9 A charging circuit (DA2034) DA2033-AL and DA2034-AL are also specified for the LT3751 Controller.
  • Designed for use with Linear Technology LT3750 Capacitor Charger Controller
  • Smaller footprint than other transformers for this application
  • For charging capacitors to 300 V
  • Shown on LT3750 application note for use in a 300 V, 3 A charging circuit (DA2032); a 300 V, 6 A charging circuit (DA2033); and a 300 V, 9 A charging circuit (DA2034)
  • DA2033-AL and DA2034-AL are also specified for the LT3751 Controller.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number DA2033-AL DA2033-ALD
Product Name Flyback Transformers for Linear Technology LT3750 / LT3751
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD3015 Series Shielded Coupled Power Inductors - LPD3015-561 LPD3015-561MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
FL Series CCFL Transformers - FL2015-6L FL2015-6LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-90K2SL FCT1-90K2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PL300 Series SMT Planar Transformers - PL300-102L - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
3 suppliers