Coilcraft, Inc. HP4 Series Hexa-Path Magnetics HPH4-0075 HPH4-0075LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote Datasheet
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HP4 Series Hexa-Path Magnetics - HPH4-0075 HPH4-0075LD - Coilcraft, Inc.
Cary, IL, USA
HP4 Series Hexa-Path Magnetics
HPH4-0075 HPH4-0075LD
HP4 Series Hexa-Path Magnetics HPH4-0075 HPH4-0075LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HPH4-0075 HPH4-0075LD
Product Name HP4 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD4012 Series Shielded Coupled Power Inductors - LPD4012-124 LPD4012-124MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0121 HPH6-0121L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD3015 Series Shielded Coupled Power Inductors - LPD3015-561 LPD3015-561MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MSD7342 Series Shielded Coupled Power Inductors - MSD7342-223 MSD7342-223MLC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details