Coilcraft, Inc. CSX7030 Series SMT Current Sense Transformers CSX7030-200

Description
The CSX7030 series is a high-isolation, low-loss current sensing transformer designed for high-performance power electronics and automotive applications. It features a small chip-style package with an ultra-low 3.3 mm profile and is manufactured using a highly automated process to ensure consistent quality and cost efficiency. With very low DCR, the series minimizes conduction losses and self-heating, making it ideal for high-current applications up to 20 A. A wide range of turns ratios from 1:50 to 1:200 provides excellent design flexibility, while bandwidth up to and beyond 1 MHz enables accurate high-frequency current measurement in fast-switching systems such as DC-DC converters, motor drives, inverters, and power management circuits. The CSX7030 is AEC-Q200 qualified, making it suitable for demanding automotive applications. Miniature, low-profile chip-style current sense transformer – only 3.3 mm tall Designed and fabricated for systems mounted in harsh automotive conditions Extremely low DC resistance 1000 Vrms, one minute isolation (hipot) between primary and secondary AEC-Q200 qualified
Request a Quote Datasheet
Description
The CSX7030 series is a high-isolation, low-loss current sensing transformer designed for high-performance power electronics and automotive applications. It features a small chip-style package with an ultra-low 3.3 mm profile and is manufactured using a highly automated process to ensure consistent quality and cost efficiency. With very low DCR, the series minimizes conduction losses and self-heating, making it ideal for high-current applications up to 20 A. A wide range of turns ratios from 1:50 to 1:200 provides excellent design flexibility, while bandwidth up to and beyond 1 MHz enables accurate high-frequency current measurement in fast-switching systems such as DC-DC converters, motor drives, inverters, and power management circuits. The CSX7030 is AEC-Q200 qualified, making it suitable for demanding automotive applications. Miniature, low-profile chip-style current sense transformer – only 3.3 mm tall Designed and fabricated for systems mounted in harsh automotive conditions Extremely low DC resistance 1000 Vrms, one minute isolation (hipot) between primary and secondary AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSX7030 Series SMT Current Sense Transformers - CSX7030-200 - Coilcraft, Inc.
Cary, IL, USA
CSX7030 Series SMT Current Sense Transformers
CSX7030-200
CSX7030 Series SMT Current Sense Transformers CSX7030-200
The CSX7030 series is a high-isolation, low-loss current sensing transformer designed for high-performance power electronics and automotive applications. It features a small chip-style package with an ultra-low 3.3 mm profile and is manufactured using a highly automated process to ensure consistent quality and cost efficiency. With very low DCR, the series minimizes conduction losses and self-heating, making it ideal for high-current applications up to 20 A. A wide range of turns ratios from 1:50 to 1:200 provides excellent design flexibility, while bandwidth up to and beyond 1 MHz enables accurate high-frequency current measurement in fast-switching systems such as DC-DC converters, motor drives, inverters, and power management circuits. The CSX7030 is AEC-Q200 qualified, making it suitable for demanding automotive applications. Miniature, low-profile chip-style current sense transformer – only 3.3 mm tall Designed and fabricated for systems mounted in harsh automotive conditions Extremely low DC resistance 1000 Vrms, one minute isolation (hipot) between primary and secondary AEC-Q200 qualified

The CSX7030 series is a high-isolation, low-loss current sensing transformer designed for high-performance power electronics and automotive applications. It features a small chip-style package with an ultra-low 3.3 mm profile and is manufactured using a highly automated process to ensure consistent quality and cost efficiency.
With very low DCR, the series minimizes conduction losses and self-heating, making it ideal for high-current applications up to 20 A. A wide range of turns ratios from 1:50 to 1:200 provides excellent design flexibility, while bandwidth up to and beyond 1 MHz enables accurate high-frequency current measurement in fast-switching systems such as DC-DC converters, motor drives, inverters, and power management circuits. The CSX7030 is AEC-Q200 qualified, making it suitable for demanding automotive applications.

  • Miniature, low-profile chip-style current sense transformer – only 3.3 mm tall
  • Designed and fabricated for systems mounted in harsh automotive conditions
  • Extremely low DC resistance
  • 1000 Vrms, one minute isolation (hipot) between primary and secondary
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CSX7030-200
Product Name CSX7030 Series SMT Current Sense Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HA380x Flyback Transformer for TI TPS23753 PoE Interface - HA3803-BL HA3803-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST3015 Series SMT Current Sense Transformers - CST3015-100E CST3015-100ED - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
3 Watt PoE Transformers for TI LM5070 - C1591-AL C1591-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxM22SL Forward Mode Transformers for 25 Watt PoE Applications - FCT1-120M22SL FCT1-120M22SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details