Coilcraft CPS High Reliability Air Core Inductor MS615RAU42NMSZ

Description
■ Excellent Q factors – up to 194 at 100 MHz! ■ Current handling as high as 57 Amps ■ Inductance values from 22 to 257 nH ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet
Description
■ Excellent Q factors – up to 194 at 100 MHz! ■ Current handling as high as 57 Amps ■ Inductance values from 22 to 257 nH ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Air Core Inductor - MS615RAU42NMSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Air Core Inductor
MS615RAU42NMSZ
High Reliability Air Core Inductor MS615RAU42NMSZ
■ Excellent Q factors – up to 194 at 100 MHz! ■ Current handling as high as 57 Amps ■ Inductance values from 22 to 257 nH ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

■ Excellent Q factors – up to 194 at 100 MHz!
■ Current handling as high as 57 Amps
■ Inductance values from 22 to 257 nH
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS615RAU42NMSZ
Product Name High Reliability Air Core Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers