■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Exceptionally low DCR – 1.6 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MS483PYA111MSZ |
| Product Name | High-Reliability Power Inductor |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 0.1100 microH |