■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Exceptionally low DCR – 4.83 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ML465PYA821MLZ |
| Product Name | High Reliability Power Inductor |
| Operating Temperature | -55 to 115 C (-67 to 239 F) |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Core Material | Composite |
| Application | Power Choke |