Triad Magnetics Chassis Mount Leaded World Series™ Power Transformers VPL12-2000

Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet
Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Leaded World Series™ Power Transformers - VPL12-2000 - Triad Magnetics
Perris, California, United States
Chassis Mount Leaded World Series™ Power Transformers
VPL12-2000
Chassis Mount Leaded World Series™ Power Transformers VPL12-2000
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Supplier's Site
Power Transformers - 237-1633-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1633-ND
Power Transformers 237-1633-ND
PWR XFMR LAMINATED 25.0VA CHAS

PWR XFMR LAMINATED 25.0VA CHAS

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
VPL12-2000
Transformers - Power Transformers VPL12-2000
PWR XFMR LAMINATED 25.0VA CHAS

PWR XFMR LAMINATED 25.0VA CHAS

Supplier's Site
Transformer, Iso, 2 X 6.3V, 25Va; Chassis Mount Transformer Type Triad Magnetics - 70M7629 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 6.3V, 25Va; Chassis Mount Transformer Type Triad Magnetics
70M7629
Transformer, Iso, 2 X 6.3V, 25Va; Chassis Mount Transformer Type Triad Magnetics 70M7629
TRANSFORMER, ISO, 2 X 6.3V, 25VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.98A RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 6.3V, 25VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.98A RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer; Dual Bobbin; Pri=115/230V;Sec=12.6V Series/6.3V Parallel; 25 VA - 70218195 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer; Dual Bobbin; Pri=115/230V;Sec=12.6V Series/6.3V Parallel; 25 VA
70218195
Transformer; Dual Bobbin; Pri=115/230V;Sec=12.6V Series/6.3V Parallel; 25 VA 70218195
TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads. Features: The International Series Is Available in Sizes from 5 VA to 56 VA 115/230 V 50/60 Hz Primary Windings 3500 V Isolation Between Primary and Secondary Designed with 6 mm Creepage Distance Primary to Secondary

TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads.
Features:

  • The International Series Is Available in Sizes from 5 VA to 56 VA
  • 115/230 V 50/60 Hz Primary Windings
  • 3500 V Isolation Between Primary and Secondary
  • Designed with 6 mm Creepage Distance Primary to Secondary
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number VPL12-2000 237-1633-ND VPL12-2000 70M7629 70218195
Product Name Chassis Mount Leaded World Series™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 6.3V, 25Va; Chassis Mount Transformer Type Triad Magnetics Transformer; Dual Bobbin; Pri=115/230V;Sec=12.6V Series/6.3V Parallel; 25 VA
Transformer Type Isolation Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 25 VA 25 VA 25 VA 25 VA
Construction Laminate Laminate SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Power Transformers - F-1000U-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chassis
Construction Laminate
View Details
2 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-160P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
25 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM48-520 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 100 to 240 volts
View Details
4 suppliers