Coilcraft CPS Common Mode Choke for Critical Applications CP312FRA142MAZ

Description
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.
Datasheet
Description
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke for Critical Applications - CP312FRA142MAZ - Coilcraft CPS
Cary, IL, USA
Common Mode Choke for Critical Applications
CP312FRA142MAZ
Common Mode Choke for Critical Applications CP312FRA142MAZ
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.

• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications.
• Supports data rates up to 4.8 Gbit/s.
• Miniature EIA 0603 footprint; only 1.17 mm tall
• Most values provide >15 dB common mode attenuation and >100 ohms impedance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number CP312FRA142MAZ
Product Name Common Mode Choke for Critical Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Application Common Mode Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Leaded Inductors - 1620236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Axial; Axial
View Details