Coilcraft CPS Outgassing Compliant Gate Drive Transformer CP-N0531-1510SZ

Description
• Designed for high switching speed, transformer coupled MOSFET and IGBT gate drive circuits. • Operating frequency: 50 kHz – 2 MHz • Primary to secondary isolation: 1500 Vdc. For 1011 and 2011, isolation between secondaries is 500 Vdc.
Datasheet
Description
• Designed for high switching speed, transformer coupled MOSFET and IGBT gate drive circuits. • Operating frequency: 50 kHz – 2 MHz • Primary to secondary isolation: 1500 Vdc. For 1011 and 2011, isolation between secondaries is 500 Vdc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Gate Drive Transformer - CP-N0531-1510SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Gate Drive Transformer
CP-N0531-1510SZ
Outgassing Compliant Gate Drive Transformer CP-N0531-1510SZ
• Designed for high switching speed, transformer coupled MOSFET and IGBT gate drive circuits. • Operating frequency: 50 kHz – 2 MHz • Primary to secondary isolation: 1500 Vdc. For 1011 and 2011, isolation between secondaries is 500 Vdc.

• Designed for high switching speed, transformer coupled MOSFET and IGBT gate drive circuits.

• Operating frequency: 50 kHz – 2 MHz

• Primary to secondary isolation: 1500 Vdc. For 1011 and 2011, isolation between secondaries is 500 Vdc.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Transformers
Product Number CP-N0531-1510SZ
Product Name Outgassing Compliant Gate Drive Transformer
Cooling Method Air
Other Transformer Types / Applications Trigger / Gate Drive Transformer
Mounting PCB/SMD
Operating Frequency 50000 to 2.00E6 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SWB1015-SM SWB1015-SMLD - SWB1015-SM SWB1015-SMLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1611449-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
2 suppliers