TE Connectivity Pulse Transformers 806005-SF

Description
Body Features Product Weight : 14 G  [.49 OZ ] Dimensions Product Height : 13.7 MM  [.53 INCH ] Product Length : 27 MM  [1.06 INCH ] Product Width : 22.5 MM  [.88 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .03 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 14 G  [.49 OZ ] Dimensions Product Height : 13.7 MM  [.53 INCH ] Product Length : 27 MM  [1.06 INCH ] Product Width : 22.5 MM  [.88 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .03 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 806005-SF - TE Connectivity
Berwyn, PA, United States
Pulse Transformers
806005-SF
Pulse Transformers 806005-SF
Body Features Product Weight : 14 G  [.49 OZ ] Dimensions Product Height : 13.7 MM  [.53 INCH ] Product Length : 27 MM  [1.06 INCH ] Product Width : 22.5 MM  [.88 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .03 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]

Body Features


  • Product Weight : 14 G  [.49 OZ ]

Dimensions


  • Product Height : 13.7 MM  [.53 INCH ]
  • Product Length : 27 MM  [1.06 INCH ]
  • Product Width : 22.5 MM  [.88 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : .03

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Input Termination Type : PCB Pin
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 806005-SF
Product Name Pulse Transformers
Standards RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - PB2219-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers
Step Down Transformers - 1672326-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
3 suppliers
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3920 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 300 volts
Output Voltage 120 volts
View Details