Coilcraft, Inc. WB Through Hole Wideband RF Transformers WB1-6L

Description
Also available in a surface mount version Available in a variety of impedance ratios Tapped or untapped configurations 250 mA max current rating, 1/4 Watt RF input power rating 500 Vrms, one minute isolation (hipot), primary to secondary Custom versions available
Request a Quote
Description
Also available in a surface mount version Available in a variety of impedance ratios Tapped or untapped configurations 250 mA max current rating, 1/4 Watt RF input power rating 500 Vrms, one minute isolation (hipot), primary to secondary Custom versions available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WB1-6L is a through-hole wideband RF transformer with a 1:1 impedance ratio, operating from 0.100 to 350 MHz, and exhibiting a maximum insertion loss of 0.50 dB. It has a primary inductance of 25 µH and a primary DC resistance of 100 mΩ, with identical secondary specifications. The device supports a maximum current of 250 mA and is rated for 1/4 W RF input power with 500 Vrms isolation between windings. It operates from -40°C to +85°C, features RoHS-compliant matte tin terminations, weighs 0.38-0.40 g, and is packaged in tubes of 70 units. The part meets moisture sensitivity level 1 and can withstand up to three reflow cycles at 260°C.

Datasheet Summary
Powered by GS/AI

WB1-6L is a through-hole wideband RF transformer with a 1:1 impedance ratio, operating from 0.100 to 350 MHz, and exhibiting a maximum insertion loss of 0.50 dB. It has a primary inductance of 25 µH and a primary DC resistance of 100 mΩ, with identical secondary specifications. The device supports a maximum current of 250 mA and is rated for 1/4 W RF input power with 500 Vrms isolation between windings. It operates from -40°C to +85°C, features RoHS-compliant matte tin terminations, weighs 0.38-0.40 g, and is packaged in tubes of 70 units. The part meets moisture sensitivity level 1 and can withstand up to three reflow cycles at 260°C.

Suppliers

Company
Product
Description
Supplier Links
WB Through Hole Wideband RF Transformers - WB1-6L - Coilcraft, Inc.
Cary, IL, USA
WB Through Hole Wideband RF Transformers
WB1-6L
WB Through Hole Wideband RF Transformers WB1-6L
Also available in a surface mount version Available in a variety of impedance ratios Tapped or untapped configurations 250 mA max current rating, 1/4 Watt RF input power rating 500 Vrms, one minute isolation (hipot), primary to secondary Custom versions available
  • Also available in a surface mount version
  • Available in a variety of impedance ratios
  • Tapped or untapped configurations
  • 250 mA max current rating, 1/4 Watt RF input power rating
  • 500 Vrms, one minute isolation (hipot), primary to secondary
  • Custom versions available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
WB1-6L
Audio Transformers / Signal Transformers WB1-6L
Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W

Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W

Buy Now Datasheet

Technical Specifications

  Coilcraft, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number WB1-6L WB1-6L
Product Name WB Through Hole Wideband RF Transformers Audio Transformers / Signal Transformers
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

HP4 Series Hexa-Path Magnetics - HP4-0060 HP4-0060LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Isolation Transformers - DA2303-AL DA2303-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
GA343x Flyback Transformers for 12 Volt Nominal Input - GA3430-BL GA3430-BLD - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Isolation
Standards RoHS
View Details