Coilcraft CPS Outgassing Compliant Power Inductor AE483PYA401MSZ

Description
■ Exceptionally low DCR; soft saturation ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Passes NASA low outgassing specifications ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion
Datasheet
Description
■ Exceptionally low DCR; soft saturation ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Passes NASA low outgassing specifications ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Power Inductor - AE483PYA401MSZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Power Inductor
AE483PYA401MSZ
Outgassing Compliant Power Inductor AE483PYA401MSZ
■ Exceptionally low DCR; soft saturation ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Passes NASA low outgassing specifications ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion

■ Exceptionally low DCR; soft saturation
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Passes NASA low outgassing specifications
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AE483PYA401MSZ
Product Name Outgassing Compliant Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Composite
Application Power Choke
Inductance Range 0.4000 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details