Coilcraft CPS Outgassing Compliant Air Core Inductor AE475RAT33N_SZ

Description
■ High Q over a wide range of frequencies ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion
Datasheet
Description
■ High Q over a wide range of frequencies ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Air Core Inductor - AE475RAT33N_SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Air Core Inductor
AE475RAT33N_SZ
Outgassing Compliant Air Core Inductor AE475RAT33N_SZ
■ High Q over a wide range of frequencies ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion

■ High Q over a wide range of frequencies
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes NASA low outgassing specifications
■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AE475RAT33N_SZ
Product Name Outgassing Compliant Air Core Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details