Coilcraft, Inc. Fixed Inductors - 0603HL-471XJRB 0603HL-471XJRB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986581-0603HL-471XJR B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 300 mA Length: 1.8 mm Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 25 MHz Core Material: Ceramic Self Resonant Frequency: 200 MHz Height: 940 µm Width: 1.19 mm Categories: Fixed Inductors DC Resistance (DCR): 1.15 Ω Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 300 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 12 Inductance Tolerance: 5 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986581-0603HL-471XJR B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 300 mA Length: 1.8 mm Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 25 MHz Core Material: Ceramic Self Resonant Frequency: 200 MHz Height: 940 µm Width: 1.19 mm Categories: Fixed Inductors DC Resistance (DCR): 1.15 Ω Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 300 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 12 Inductance Tolerance: 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HL-471XJRB - 986581-0603HL-471XJRB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603HL-471XJRB
986581-0603HL-471XJRB
Fixed Inductors - 0603HL-471XJRB 986581-0603HL-471XJRB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986581-0603HL-471XJR B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 300 mA Length: 1.8 mm Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 25 MHz Core Material: Ceramic Self Resonant Frequency: 200 MHz Height: 940 µm Width: 1.19 mm Categories: Fixed Inductors DC Resistance (DCR): 1.15 Ω Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 300 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 12 Inductance Tolerance: 5 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986581-0603HL-471XJRB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 300 mA
Length: 1.8 mm
Inductance: 470 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 25 MHz
Core Material: Ceramic
Self Resonant Frequency: 200 MHz
Height: 940 µm
Width: 1.19 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.15 Ω
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 300 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Q Factor: 12
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 986581-0603HL-471XJRB
Product Name Fixed Inductors - 0603HL-471XJRB
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details