Coilank Technology 100uH@100kHz 5.1kΩ@10MHz -40℃~+125℃ 1.5Ω 80V 2 150mA SMD Common Mode Filters ROHS AACT322523R101

Description
100uH@100kHz 5.1kΩ@10MHz -40℃~+125℃ 1.5Ω 80V 2 150mA SMD Common Mode Filters ROHS
Description
100uH@100kHz 5.1kΩ@10MHz -40℃~+125℃ 1.5Ω 80V 2 150mA SMD Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
100uH@100kHz 5.1kΩ@10MHz -40℃~+125℃ 1.5Ω 80V 2 150mA SMD Common Mode Filters ROHS - 16097-AACT322523R101 - Utmel Electronic Limited
Hong Kong, China
100uH@100kHz 5.1kΩ@10MHz -40℃~+125℃ 1.5Ω 80V 2 150mA SMD Common Mode Filters ROHS
16097-AACT322523R101
100uH@100kHz 5.1kΩ@10MHz -40℃~+125℃ 1.5Ω 80V 2 150mA SMD Common Mode Filters ROHS 16097-AACT322523R101
100uH@100kHz 5.1kΩ@10MHz -40℃~+125℃ 1.5Ω 80V 2 150mA SMD Common Mode Filters ROHS

100uH@100kHz 5.1kΩ@10MHz -40℃~+125℃ 1.5Ω 80V 2 150mA SMD Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 16097-AACT322523R101
Product Name 100uH@100kHz 5.1kΩ@10MHz -40℃~+125℃ 1.5Ω 80V 2 150mA SMD Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details
DC-2250MHz – Low Pass Filter - UIYLPF16525A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 2580 to 8000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details