Marki Microwave LLC Passive GaAs MMIC 12.94 GHz Lowpass Filter MFLP-00006CH

Description
The MFLP-00006CH MMIC lowpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00006CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFLP-00006CH MMIC lowpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00006CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 12.94 GHz Lowpass Filter - MFLP-00006CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 12.94 GHz Lowpass Filter
MFLP-00006CH
Passive GaAs MMIC 12.94 GHz Lowpass Filter MFLP-00006CH
The MFLP-00006CH MMIC lowpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00006CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFLP-00006CH MMIC lowpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00006CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00006CH
Product Name Passive GaAs MMIC 12.94 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 18 - 22.4 GHz Bandpass Filter - MFBP-00140CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18000 to 22300 MHz
View Details
Passive GaAs MMIC 14.6 GHz Lowpass Filter - MFLP-00030CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details
Passive GaAs MMIC 23.4 GHz Highpass Filter - MFHP-00011CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 23420 to 50000 MHz
View Details
FLP-2000, 20 GHz Lowpass Filter - FLP-2000 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 20000 to ? MHz
Package Type Connectorized
View Details