Cobham Antennas Systems 500 - 1,300 MHz Ultra Wideband Antenna, OMNI, Extended Performance XPO3V-500-1300/034

Description
500 - 1,300 MHz Ultra Wideband Antenna, OMNI, Extended Performance
Datasheet
Description
500 - 1,300 MHz Ultra Wideband Antenna, OMNI, Extended Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 - 1,300 MHz Ultra Wideband Antenna, OMNI, Extended Performance - XPO3V-500-1300/034 - Cobham Antennas Systems
Newmarket, United Kingdom
500 - 1,300 MHz Ultra Wideband Antenna, OMNI, Extended Performance
XPO3V-500-1300/034
500 - 1,300 MHz Ultra Wideband Antenna, OMNI, Extended Performance XPO3V-500-1300/034
500 - 1,300 MHz Ultra Wideband Antenna, OMNI, Extended Performance

500 - 1,300 MHz Ultra Wideband Antenna, OMNI, Extended Performance

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number XPO3V-500-1300/034
Product Name 500 - 1,300 MHz Ultra Wideband Antenna, OMNI, Extended Performance
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Multi-Band Antennas - 1767070 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to ? MHz
Gain 8 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details