Cobham Antennas Systems 2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA17-60-2.5V/9213

Description
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet
Description
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna - Vector SA17-60-2.5V/9213 - Cobham Antennas Systems
Newmarket, United Kingdom
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Vector SA17-60-2.5V/9213
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA17-60-2.5V/9213
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number Vector SA17-60-2.5V/9213
Product Name 2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Polarization Other; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details