Cobham Antennas Systems 4,900 - 5,900 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA15-120-5.5V/9503

Description
4,900 - 5,900 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Description
4,900 - 5,900 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

Suppliers

Company
Product
Description
Supplier Links
4,900 - 5,900 MHz Vector Antenna for WiMAX and LTE, Sector Antenna - Vector SA15-120-5.5V/9503 - Cobham Antennas Systems
Newmarket, United Kingdom
4,900 - 5,900 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Vector SA15-120-5.5V/9503
4,900 - 5,900 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA15-120-5.5V/9503
4,900 - 5,900 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

4,900 - 5,900 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

Supplier's Site

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number Vector SA15-120-5.5V/9503
Product Name 4,900 - 5,900 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Polarization Other; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Multi-Band Antennas - 1248698 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 700.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details