Cobham Antennas Systems 3,300 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA11wimax/9318

Description
3,300 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet
Description
3,300 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,300 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna - Vector SA11wimax/9318 - Cobham Antennas Systems
Newmarket, United Kingdom
3,300 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Vector SA11wimax/9318
3,300 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA11wimax/9318
3,300 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

3,300 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number Vector SA11wimax/9318
Product Name 3,300 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Polarization Other; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Telemetry Antennas - 150311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Gain 5.17 dB
Connectors M6 x 0.75 mm Stud
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details