Cobham Antennas Systems 3,300 - 3,800 MHz Antenna, OMNI, VECTOR for WiMAX and LTE Vector OA7-3.5V/9321

Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet
Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,300 - 3,800 MHz Antenna, OMNI, VECTOR for WiMAX and LTE - Vector OA7-3.5V/9321 - Cobham Antennas Systems
Newmarket, United Kingdom
3,300 - 3,800 MHz Antenna, OMNI, VECTOR for WiMAX and LTE
Vector OA7-3.5V/9321
3,300 - 3,800 MHz Antenna, OMNI, VECTOR for WiMAX and LTE Vector OA7-3.5V/9321
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number Vector OA7-3.5V/9321
Product Name 3,300 - 3,800 MHz Antenna, OMNI, VECTOR for WiMAX and LTE
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Multi-Band Antennas - 1408064 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details