Cobham Antennas Systems 5,150 - 5,850 MHz Vector Antenna for WiMAX and LTE, Omni Antenna Vector OA4-5.5V/9515

Description
5,150 - 5,850 MHz Vector Antenna for WiMAX and LTE, Omni Antenna
Datasheet
Description
5,150 - 5,850 MHz Vector Antenna for WiMAX and LTE, Omni Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5,150 - 5,850 MHz Vector Antenna for WiMAX and LTE, Omni Antenna - Vector OA4-5.5V/9515 - Cobham Antennas Systems
Newmarket, United Kingdom
5,150 - 5,850 MHz Vector Antenna for WiMAX and LTE, Omni Antenna
Vector OA4-5.5V/9515
5,150 - 5,850 MHz Vector Antenna for WiMAX and LTE, Omni Antenna Vector OA4-5.5V/9515
5,150 - 5,850 MHz Vector Antenna for WiMAX and LTE, Omni Antenna

5,150 - 5,850 MHz Vector Antenna for WiMAX and LTE, Omni Antenna

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number Vector OA4-5.5V/9515
Product Name 5,150 - 5,850 MHz Vector Antenna for WiMAX and LTE, Omni Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
GSM & GPRS Antennas - 1407611 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details