Cobham Antennas Systems 2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Omni Antenna Vector OA4-2.5V/9205

Description
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Omni Antenna
Datasheet
Description
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Omni Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Omni Antenna - Vector OA4-2.5V/9205 - Cobham Antennas Systems
Newmarket, United Kingdom
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Omni Antenna
Vector OA4-2.5V/9205
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Omni Antenna Vector OA4-2.5V/9205
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Omni Antenna

2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Omni Antenna

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number Vector OA4-2.5V/9205
Product Name 2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Omni Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Multi-Band Antennas - 2107145 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details