Cobham Antennas Systems 2.35 - 2.55 GHz Circular Polarised Directional Antenna FPA7-2.3R/2351

Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Datasheet
Datasheet Summary
Powered by GS/AI

The FPA7-2.3R/2351 is a circular polarized directional antenna designed for operation within the frequency range of 2.35 to 2.55 GHz. This antenna features a low-profile design, making it suitable for applications where space is a constraint. It is equipped with an SMA female connector for easy integration into existing systems. The antenna's specifications suggest it is optimized for directional applications, providing reliable performance in its designated frequency band. This product is ideal for engineers seeking a compact and efficient antenna solution for microwave communication systems.

Datasheet Summary
Powered by GS/AI

The FPA7-2.3R/2351 is a circular polarized directional antenna designed for operation within the frequency range of 2.35 to 2.55 GHz. This antenna features a low-profile design, making it suitable for applications where space is a constraint. It is equipped with an SMA female connector for easy integration into existing systems. The antenna's specifications suggest it is optimized for directional applications, providing reliable performance in its designated frequency band. This product is ideal for engineers seeking a compact and efficient antenna solution for microwave communication systems.

Suppliers

Company
Product
Description
Supplier Links
2.35 - 2.55 GHz Circular Polarised Directional Antenna - FPA7-2.3R/2351 - Cobham Antennas Systems
Newmarket, United Kingdom
2.35 - 2.55 GHz Circular Polarised Directional Antenna
FPA7-2.3R/2351
2.35 - 2.55 GHz Circular Polarised Directional Antenna FPA7-2.3R/2351
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters.
Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number FPA7-2.3R/2351
Product Name 2.35 - 2.55 GHz Circular Polarised Directional Antenna
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Multi-Band Antennas - 1248875 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details