Cobham Antennas Systems 10,000 - 11,500 MHz Antenna, DIRECTIONAL, Single Band FPA23-109V-D1/192

Description
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you
Datasheet
Description
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10,000 - 11,500 MHz Antenna, DIRECTIONAL, Single Band - FPA23-109V-D1/192 - Cobham Antennas Systems
Newmarket, United Kingdom
10,000 - 11,500 MHz Antenna, DIRECTIONAL, Single Band
FPA23-109V-D1/192
10,000 - 11,500 MHz Antenna, DIRECTIONAL, Single Band FPA23-109V-D1/192
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you

Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications.
We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number FPA23-109V-D1/192
Product Name 10,000 - 11,500 MHz Antenna, DIRECTIONAL, Single Band
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details