Cobham Antennas Systems 2,300 - 2,600 MHz Antenna, DIRECTIONAL, Single Band Antenna FPA16-24R/577

Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,300 - 2,600 MHz Antenna, DIRECTIONAL, Single Band Antenna - FPA16-24R/577 - Cobham Antennas Systems
Newmarket, United Kingdom
2,300 - 2,600 MHz Antenna, DIRECTIONAL, Single Band Antenna
FPA16-24R/577
2,300 - 2,600 MHz Antenna, DIRECTIONAL, Single Band Antenna FPA16-24R/577
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM.
There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number FPA16-24R/577
Product Name 2,300 - 2,600 MHz Antenna, DIRECTIONAL, Single Band Antenna
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
GSM & GPRS Antennas - 228164 - RS Components, Ltd.
Specs
Applications Basestation
Gain 2 dB
Form Factor / Mounting Internal
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details