Cobham Antennas Systems 2,200 - 2,500 MHz Antenna, OMNI, Single Band EVD2-2.4/1478

Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Datasheet Summary
Powered by GS/AI

The Cobham Plc EVD2-2.4/1478 is a rugged dipole antenna designed for operation within the 2,500 MHz frequency range. This omni-directional, single-band antenna is suitable for various applications, including security and surveillance, unmanned vehicles, and electronic warfare. The antenna features a robust design, making it suitable for demanding environments. Its specifications indicate compatibility with a range of systems that operate within the specified frequency band. Engineers considering this antenna should evaluate its performance characteristics against their project requirements to determine its suitability.

Datasheet Summary
Powered by GS/AI

The Cobham Plc EVD2-2.4/1478 is a rugged dipole antenna designed for operation within the 2,500 MHz frequency range. This omni-directional, single-band antenna is suitable for various applications, including security and surveillance, unmanned vehicles, and electronic warfare. The antenna features a robust design, making it suitable for demanding environments. Its specifications indicate compatibility with a range of systems that operate within the specified frequency band. Engineers considering this antenna should evaluate its performance characteristics against their project requirements to determine its suitability.

Suppliers

Company
Product
Description
Supplier Links
2,200 - 2,500 MHz Antenna, OMNI, Single Band - EVD2-2.4/1478 - Cobham Antennas Systems
Newmarket, United Kingdom
2,200 - 2,500 MHz Antenna, OMNI, Single Band
EVD2-2.4/1478
2,200 - 2,500 MHz Antenna, OMNI, Single Band EVD2-2.4/1478
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM.
There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number EVD2-2.4/1478
Product Name 2,200 - 2,500 MHz Antenna, OMNI, Single Band
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Multi-Band Antennas - 2766680 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details