Cobham Antennas Systems 2,300 - 2,400 MHz Antenna, OMNI, Single Band EVD2-2.3V/1706

Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,300 - 2,400 MHz Antenna, OMNI, Single Band - EVD2-2.3V/1706 - Cobham Antennas Systems
Newmarket, United Kingdom
2,300 - 2,400 MHz Antenna, OMNI, Single Band
EVD2-2.3V/1706
2,300 - 2,400 MHz Antenna, OMNI, Single Band EVD2-2.3V/1706
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM.
There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number EVD2-2.3V/1706
Product Name 2,300 - 2,400 MHz Antenna, OMNI, Single Band
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
GSM & GPRS Antennas - 1248722 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details