Tube cap adapters convert any industry standard 20mm gas sensor from diffusion to sampling sensors.
We offer 3 standard gas in-out tube caps that work with any 20mm gas sensor and 2 custom 20mm tube caps with ribbon cables for sensors on MX boards that have barometric pressure, temperature, and % relative humidity sensors on board. Verify the tube cap you need from the models below.
Tube cap adapters are not pre-installed. For accurate results you must mount the tube cap permanently. This video shows you how.
Models for all 20mm Sensors TC-1 - 3 mm side mounted ports TC-2 - 3 mm top mounted ports TC-3 - 4.5 mm top mounted ports
Works with:
AlphaSense O2-A2 Oxygen Sensor AP-0001
AlphaSense O2-A3 Oxygen Sensor AP-0004
AlphaSense CO-AF CO Sensor AP-0005
AlphaSense COH-A2 Dual Gas Sensor AP-0011
AlphaSense H2S-A1 Hydrogen Sulfide Sensor AP-0006
AlphaSense CH-A3 Pellistor Sensor AP-0012
Cubic SJH Series Methane Sensor CU-1000
ExplorIR®-W 5% CO2 Sensor GC-0015
ExplorIR®-W 20% CO2 Sensor GC-0006
ExplorIR®-W 100% CO2 Sensor GC-0016
Luminox LOX-02 Oxygen Sensor OX-0052
Oxygen O2 Transmitter TX-1
SprintIR®-W 100% CO2 Sensor GC-0018
Any 20mm barrel shaped sensor not listed above
Models for Sensors on MX Boards
Use with sensors on MX boards only. Ribbon cable connects to the PCB to measure barometric pressure, temperature, and % relative humidity levels in gas sample. TC-4 - 3 mm side mounted ports away from sensor TC-5 - 3 mm side mounted ports towards sensor
Works with:
LuminOX LOX-02 25% Oxygen Sensor Devkit
ExplorIR®-M 5% CO2 %RH/T Hg Sensor
ExplorIR®-M 20% CO2 %RH/T Hg Sensor
ExplorIR®-M 100% CO2 %RH/T Hg Sensor
Warranty: 1 Year. See GasLab Terms and Conditions.
Tube cap adapters convert any industry standard 20mm gas sensor from diffusion to sampling sensors.
We offer 3 standard gas in-out tube caps that work with any 20mm gas sensor and 2 custom 20mm tube caps with ribbon cables for sensors on MX boards that have barometric pressure, temperature, and % relative humidity sensors on board. Verify the tube cap you need from the models below.
Tube cap adapters are not pre-installed. For accurate results you must mount the tube cap permanently. This video shows you how.
Models for all 20mm Sensors
- TC-1 - 3 mm side mounted ports
- TC-2 - 3 mm top mounted ports
- TC-3 - 4.5 mm top mounted ports
Works with:
- AlphaSense O2-A2 Oxygen Sensor AP-0001
- AlphaSense O2-A3 Oxygen Sensor AP-0004
- AlphaSense CO-AF CO Sensor AP-0005
- AlphaSense COH-A2 Dual Gas Sensor AP-0011
- AlphaSense H2S-A1 Hydrogen Sulfide Sensor AP-0006
- AlphaSense CH-A3 Pellistor Sensor AP-0012
- Cubic SJH Series Methane Sensor CU-1000
- ExplorIR®-W 5% CO2 Sensor GC-0015
- ExplorIR®-W 20% CO2 Sensor GC-0006
- ExplorIR®-W 100% CO2 Sensor GC-0016
- Luminox LOX-02 Oxygen Sensor OX-0052
- Oxygen O2 Transmitter TX-1
- SprintIR®-W 100% CO2 Sensor GC-0018
- Any 20mm barrel shaped sensor not listed above
Models for Sensors on MX Boards
Use with sensors on MX boards only. Ribbon cable connects to the PCB to measure barometric pressure, temperature, and % relative humidity levels in gas sample.
- TC-4 - 3 mm side mounted ports away from sensor
- TC-5 - 3 mm side mounted ports towards sensor
Works with:
- LuminOX LOX-02 25% Oxygen Sensor Devkit
- ExplorIR®-M 5% CO2 %RH/T Hg Sensor
- ExplorIR®-M 20% CO2 %RH/T Hg Sensor
- ExplorIR®-M 100% CO2 %RH/T Hg Sensor
- Warranty: 1 Year. See GasLab Terms and Conditions.