Nafion tubing is a highly selective, semi-permeable membrane to water vapor. If gases inside Nafion tubing are wetter than gases surrounding the tubing, drying will occur. If the surrounding gases are wetter, humidification will occur. In normal use, a portion of Nafion tubing is used as a portion of the tube between a gas sample stream and a sensor. If the sample stream is much wetter than ambient air (such as breath samples), the sample falls to ambient humidity. If the sample stream inside is much drier than ambient air (such as calibration cylinder gases), the sample rises to ambient humidity.
Removes water vapor from gas samples
Does not affect gas samples
Used for capnography, measuring ETCO2
Because Nafion uses sulfur ions to selectively transport water molecules out of the tubing, it is not gas permeable. Therefore, Nafion can be used successfully to dry virtually any gas. Nafion is also recommended to be used with water traps & hydrophobic filters that are included with all sampling devices. Install the tubing after the filters for optimum performance & protection of the sensor.
Specifications
24 in. (61cm) long
Inside Diameter (IN): Minimum 0.054 - Maximum 0.066
Outside Diameter (IN): Minimum 0.065 - Maximum 0.079
Wall Thickness (IN): 0.006
Standard female and male Luer-Lok connectors
Can be sterilized or cleaned between uses
Latex free
Warranty
90 Days
Caution: While Nafion can remove virtually any humidity from a gas sample, filling it with liquid water will result in the loss of the ability to remove water vapor. Normally, drying the tubing completely will restore functionality.
Read about Nafion tubing from the manufacturer’s website.
Nafion tubing is a highly selective, semi-permeable membrane to water vapor. If gases inside Nafion tubing are wetter than gases surrounding the tubing, drying will occur. If the surrounding gases are wetter, humidification will occur. In normal use, a portion of Nafion tubing is used as a portion of the tube between a gas sample stream and a sensor. If the sample stream is much wetter than ambient air (such as breath samples), the sample falls to ambient humidity. If the sample stream inside is much drier than ambient air (such as calibration cylinder gases), the sample rises to ambient humidity.
- Removes water vapor from gas samples
- Does not affect gas samples
- Used for capnography, measuring ETCO2
Because Nafion uses sulfur ions to selectively transport water molecules out of the tubing, it is not gas permeable. Therefore, Nafion can be used successfully to dry virtually any gas. Nafion is also recommended to be used with water traps & hydrophobic filters that are included with all sampling devices. Install the tubing after the filters for optimum performance & protection of the sensor.
Specifications
- 24 in. (61cm) long
- Inside Diameter (IN): Minimum 0.054 - Maximum 0.066
- Outside Diameter (IN): Minimum 0.065 - Maximum 0.079
- Wall Thickness (IN): 0.006
- Standard female and male Luer-Lok connectors
- Can be sterilized or cleaned between uses
- Latex free
Warranty
Caution: While Nafion can remove virtually any humidity from a gas sample, filling it with liquid water will result in the loss of the ability to remove water vapor. Normally, drying the tubing completely will restore functionality.
Read about Nafion tubing from the manufacturer’s website.