CO2Meter.com Thomas Micro Pumps for Gas Sampling Sensors PMP-0010

Description
These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Using a pump, an air or gas sample is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pulls the sample across a gas sensor with a tube-cap that creates a sealed system. Finally, the gas is either exhausted or returned back to the original closed-loop system. Models PMP-0010 - 500 ml/min., 1,000 hours PMP-0013 - 480 ml/min., 10,000 hours PMP-0012 - 800 ml/min., 10,000 hours Each miniature diaphragm pump we supply is pre-calibrated and ready to use. Specifications: PMP-0012 For use in Fixed/Wall Mounted Meters Max. Flow: 800 ml/min. Max. Vacuum: -520 mbar Max. Pressure: 600 mbar restart Rating (MTBF): 10,000 hours. Rated Power: 5-18VDC/800mW 3mm OD inlet/outlet fittings Specifications: PMP-0013 For use in Portable Meters Max. Flow: 480 ml/min. Max. Vacuum: 450 mbar Max. Pressure: 180 mbar Rating (MTBF): 10,000 hours. Rated Power: 6V/180mA 3mm OD inlet/outlet fittings Specifications: PMP-0010 Max. Flow: 500 ml/min. Max. Vacuum: -480 mbar Max. Pressure: 400 mbar Rating (MTBF): 1,000 hours. Rated Power: 3.5 to 5V/90mA 3mm OD inlet/outlet fittings Warranty 1 Year. See GasLab Terms and Conditions.
Request a Quote
Description
These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Using a pump, an air or gas sample is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pulls the sample across a gas sensor with a tube-cap that creates a sealed system. Finally, the gas is either exhausted or returned back to the original closed-loop system. Models PMP-0010 - 500 ml/min., 1,000 hours PMP-0013 - 480 ml/min., 10,000 hours PMP-0012 - 800 ml/min., 10,000 hours Each miniature diaphragm pump we supply is pre-calibrated and ready to use. Specifications: PMP-0012 For use in Fixed/Wall Mounted Meters Max. Flow: 800 ml/min. Max. Vacuum: -520 mbar Max. Pressure: 600 mbar restart Rating (MTBF): 10,000 hours. Rated Power: 5-18VDC/800mW 3mm OD inlet/outlet fittings Specifications: PMP-0013 For use in Portable Meters Max. Flow: 480 ml/min. Max. Vacuum: 450 mbar Max. Pressure: 180 mbar Rating (MTBF): 10,000 hours. Rated Power: 6V/180mA 3mm OD inlet/outlet fittings Specifications: PMP-0010 Max. Flow: 500 ml/min. Max. Vacuum: -480 mbar Max. Pressure: 400 mbar Rating (MTBF): 1,000 hours. Rated Power: 3.5 to 5V/90mA 3mm OD inlet/outlet fittings Warranty 1 Year. See GasLab Terms and Conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thomas Micro Pumps for Gas Sampling Sensors - PMP-0010 - CO2Meter.com
Ormond Beach, FL, United States
Thomas Micro Pumps for Gas Sampling Sensors
PMP-0010
Thomas Micro Pumps for Gas Sampling Sensors PMP-0010
These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Using a pump, an air or gas sample is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pulls the sample across a gas sensor with a tube-cap that creates a sealed system. Finally, the gas is either exhausted or returned back to the original closed-loop system. Models PMP-0010 - 500 ml/min., 1,000 hours PMP-0013 - 480 ml/min., 10,000 hours PMP-0012 - 800 ml/min., 10,000 hours Each miniature diaphragm pump we supply is pre-calibrated and ready to use. Specifications: PMP-0012 For use in Fixed/Wall Mounted Meters Max. Flow: 800 ml/min. Max. Vacuum: -520 mbar Max. Pressure: 600 mbar restart Rating (MTBF): 10,000 hours. Rated Power: 5-18VDC/800mW 3mm OD inlet/outlet fittings Specifications: PMP-0013 For use in Portable Meters Max. Flow: 480 ml/min. Max. Vacuum: 450 mbar Max. Pressure: 180 mbar Rating (MTBF): 10,000 hours. Rated Power: 6V/180mA 3mm OD inlet/outlet fittings Specifications: PMP-0010 Max. Flow: 500 ml/min. Max. Vacuum: -480 mbar Max. Pressure: 400 mbar Rating (MTBF): 1,000 hours. Rated Power: 3.5 to 5V/90mA 3mm OD inlet/outlet fittings Warranty 1 Year. See GasLab Terms and Conditions.

These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications.

Using a pump, an air or gas sample is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pulls the sample across a gas sensor with a tube-cap that creates a sealed system. Finally, the gas is either exhausted or returned back to the original closed-loop system.

Models

  • PMP-0010 - 500 ml/min., 1,000 hours
  • PMP-0013 - 480 ml/min., 10,000 hours
  • PMP-0012 - 800 ml/min., 10,000 hours

Each miniature diaphragm pump we supply is pre-calibrated and ready to use.


Specifications: PMP-0012

  • For use in Fixed/Wall Mounted Meters
  • Max. Flow: 800 ml/min.
  • Max. Vacuum: -520 mbar
  • Max. Pressure: 600 mbar restart
  • Rating (MTBF): 10,000 hours.
  • Rated Power: 5-18VDC/800mW
  • 3mm OD inlet/outlet fittings

Specifications: PMP-0013

  • For use in Portable Meters
  • Max. Flow: 480 ml/min.
  • Max. Vacuum: 450 mbar
  • Max. Pressure: 180 mbar
  • Rating (MTBF): 10,000 hours.
  • Rated Power: 6V/180mA
  • 3mm OD inlet/outlet fittings

Specifications: PMP-0010

  • Max. Flow: 500 ml/min.
  • Max. Vacuum: -480 mbar
  • Max. Pressure: 400 mbar
  • Rating (MTBF): 1,000 hours.
  • Rated Power: 3.5 to 5V/90mA
  • 3mm OD inlet/outlet fittings

Warranty

  • 1 Year. See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Uncategorized Products
Product Number PMP-0010
Product Name Thomas Micro Pumps for Gas Sampling Sensors
Unlock Full Specs
to access all available technical data

Similar Products