CnC Tech, LLC Between Series Adapter Cables 104-1030-WH-00200

Description
Cable Assembly USB A Male Plug to i5 Lightning Connector 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly USB A Male Plug to i5 Lightning Connector 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1175-1729-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1175-1729-ND
Between Series Adapter Cables 1175-1729-ND
Cable Assembly USB A Male Plug to i5 Lightning Connector 6.56' (2.00m)

Cable Assembly USB A Male Plug to i5 Lightning Connector 6.56' (2.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Between Series Adapter Cables - 104-1030-WH-00200
775481-104-1030-WH-00200
Between Series Adapter Cables - 104-1030-WH-00200 775481-104-1030-WH-00200
Manufacturer: CNC Tech Win Source Part Number: 775481-104-1030-WH-0 0200 Color: White Connector Type: USB A Male Plug to i5 Lightning Connector Length: 6.56' (2.00m) Cable Type: Round Shielding: Shielded Usage: Sync and Charge Family Name: 104-1030 Categories: Cable Assemblies ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: CNC Tech
Win Source Part Number: 775481-104-1030-WH-00200
Color: White
Connector Type: USB A Male Plug to i5 Lightning Connector
Length: 6.56' (2.00m)
Cable Type: Round
Shielding: Shielded
Usage: Sync and Charge
Family Name: 104-1030
Categories: Cable Assemblies
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1729-ND 775481-104-1030-WH-00200
Product Name Between Series Adapter Cables Between Series Adapter Cables - 104-1030-WH-00200
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 3FT Length - 3025010-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1474659-1-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details