CMOSIS nv Digital High Speed Line Scan Sensor Orion Line Scan

Description
Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or 10μm x 200μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI interface. The larger conversion capacitance, resulting in a full well capacity of 300ke- results in outstandingly high SNR. The smaller conversion capacitance, resulting in a full well capacity of 30ke- results in very high sensitivity, ideal for high speed scanning applications or detecting extremely low signal levels. The high aspect ratio photo-diode makes the Orion sensors ideal for spectrometric and OCT applications where the light is gathered over a wide area.
Datasheet
Description
Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or 10μm x 200μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI interface. The larger conversion capacitance, resulting in a full well capacity of 300ke- results in outstandingly high SNR. The smaller conversion capacitance, resulting in a full well capacity of 30ke- results in very high sensitivity, ideal for high speed scanning applications or detecting extremely low signal levels. The high aspect ratio photo-diode makes the Orion sensors ideal for spectrometric and OCT applications where the light is gathered over a wide area.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital High Speed Line Scan Sensor - Orion Line Scan - CMOSIS nv
Antwerpen, Belgium
Digital High Speed Line Scan Sensor
Orion Line Scan
Digital High Speed Line Scan Sensor Orion Line Scan
Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or 10μm x 200μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI interface. The larger conversion capacitance, resulting in a full well capacity of 300ke- results in outstandingly high SNR. The smaller conversion capacitance, resulting in a full well capacity of 30ke- results in very high sensitivity, ideal for high speed scanning applications or detecting extremely low signal levels. The high aspect ratio photo-diode makes the Orion sensors ideal for spectrometric and OCT applications where the light is gathered over a wide area.

Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or 10μm x 200μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI interface. The larger conversion capacitance, resulting in a full well capacity of 300ke- results in outstandingly high SNR. The smaller conversion capacitance, resulting in a full well capacity of 30ke- results in very high sensitivity, ideal for high speed scanning applications or detecting extremely low signal levels. The high aspect ratio photo-diode makes the Orion sensors ideal for spectrometric and OCT applications where the light is gathered over a wide area.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category CMOS Image Sensors
Product Number Orion Line Scan
Product Name Digital High Speed Line Scan Sensor
Image Sensor Type monochrome, black and white
Array Type Linear Array
Optical Format Linescan 60k Scans/s
Pixel Size 200 µm (7.87 mils)
Supply Voltage 3.3 volt
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Line sensors - G11508-512SA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details