CMOSIS nv Global Shutter Cmos Image Sensor CMV8000

Description
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise significantly. The CMV8000 has 16 digital LVDS outputs (serial) each running at 600 Mbps, which results in 104 fps frame rate at full resolution in 10-bit mode. Higher frame rates can be achieved in row-windowing mode or row-subsampling mode. A 12-bit per pixel mode is available at reduced frame rates.
Datasheet
Description
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise significantly. The CMV8000 has 16 digital LVDS outputs (serial) each running at 600 Mbps, which results in 104 fps frame rate at full resolution in 10-bit mode. Higher frame rates can be achieved in row-windowing mode or row-subsampling mode. A 12-bit per pixel mode is available at reduced frame rates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Global Shutter Cmos Image Sensor - CMV8000 - CMOSIS nv
Antwerpen, Belgium
Global Shutter Cmos Image Sensor
CMV8000
Global Shutter Cmos Image Sensor CMV8000
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise significantly. The CMV8000 has 16 digital LVDS outputs (serial) each running at 600 Mbps, which results in 104 fps frame rate at full resolution in 10-bit mode. Higher frame rates can be achieved in row-windowing mode or row-subsampling mode. A 12-bit per pixel mode is available at reduced frame rates.

The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise significantly. The CMV8000 has 16 digital LVDS outputs (serial) each running at 600 Mbps, which results in 104 fps frame rate at full resolution in 10-bit mode. Higher frame rates can be achieved in row-windowing mode or row-subsampling mode. A 12-bit per pixel mode is available at reduced frame rates.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category CMOS Image Sensors
Product Number CMV8000
Product Name Global Shutter Cmos Image Sensor
Image Sensor Type Color; monochrome, black and white
Array Type Area Array
Optical Format 4/3 Inch
Horizontal Pixels 3360
Vertical Pixels 2496
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For industry - S10077 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 50 µm (1.97 mils)
View Details