CMOSIS nv High Resolution Cmos Image Sensor CHR70M

Description
The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1μm x 3.1μm pinned diode pixels which share a number of transistors (2 pixels sharing). The image sensor has 8 analog outputs, each running at 30MHz. This results in a frame rate of 3fps at full resolution. Higher frame rates can be achieved in windowing mode or subsampling mode. The image sensor also integrates a programmable gain amplifier and offset regulation. These and other settings are all programmable using the SPI interface. All internal exposure and read out timings are generated by a programmable on-board sequencer. External triggering and exposure programming is also possible. The CHR70M is derived from a custom CMOS image sensor. This sensor is not for sale for biometric applications.
Datasheet
Description
The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1μm x 3.1μm pinned diode pixels which share a number of transistors (2 pixels sharing). The image sensor has 8 analog outputs, each running at 30MHz. This results in a frame rate of 3fps at full resolution. Higher frame rates can be achieved in windowing mode or subsampling mode. The image sensor also integrates a programmable gain amplifier and offset regulation. These and other settings are all programmable using the SPI interface. All internal exposure and read out timings are generated by a programmable on-board sequencer. External triggering and exposure programming is also possible. The CHR70M is derived from a custom CMOS image sensor. This sensor is not for sale for biometric applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Resolution Cmos Image Sensor - CHR70M - CMOSIS nv
Antwerpen, Belgium
High Resolution Cmos Image Sensor
CHR70M
High Resolution Cmos Image Sensor CHR70M
The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1μm x 3.1μm pinned diode pixels which share a number of transistors (2 pixels sharing). The image sensor has 8 analog outputs, each running at 30MHz. This results in a frame rate of 3fps at full resolution. Higher frame rates can be achieved in windowing mode or subsampling mode. The image sensor also integrates a programmable gain amplifier and offset regulation. These and other settings are all programmable using the SPI interface. All internal exposure and read out timings are generated by a programmable on-board sequencer. External triggering and exposure programming is also possible. The CHR70M is derived from a custom CMOS image sensor. This sensor is not for sale for biometric applications.

The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1μm x 3.1μm pinned diode pixels which share a number of transistors (2 pixels sharing). The image sensor has 8 analog outputs, each running at 30MHz. This results in a frame rate of 3fps at full resolution. Higher frame rates can be achieved in windowing mode or subsampling mode. The image sensor also integrates a programmable gain amplifier and offset regulation. These and other settings are all programmable using the SPI interface. All internal exposure and read out timings are generated by a programmable on-board sequencer. External triggering and exposure programming is also possible. The CHR70M is derived from a custom CMOS image sensor. This sensor is not for sale for biometric applications.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category CMOS Image Sensors
Product Number CHR70M
Product Name High Resolution Cmos Image Sensor
Image Sensor Type Color; monochrome, black and white
Array Type Area Array
Optical Format 35mm
Horizontal Pixels 10000
Vertical Pixels 7096
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Line sensors - G14714-1024DG - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 250 µm (9.84 mils)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details