CMOSIS nv Quad Linear Line Scan Sensor 4LS Line Scan

Description
The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved readout during integration. Each line has its own column parallel ADC, which can be configured individually for each of the 4 lines to equalize colour miss match or enable wide dynamic range. The readout is performed over LVDS bit serial taps which can be multiplexed to reduce output tap count. For scanning applications, for instance, the sensor provides up to 160kHz line rate in full resolution and can increase the line rate when using partial readout mode (ROI). The Black and White version of the sensor is ideal for 4:1 digital TDA. The Colour version, which offers Red, Green, Blue, and Clear channels, allows to combine the colour information with NIR information, revealing otherwise hidden details.
Datasheet
Description
The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved readout during integration. Each line has its own column parallel ADC, which can be configured individually for each of the 4 lines to equalize colour miss match or enable wide dynamic range. The readout is performed over LVDS bit serial taps which can be multiplexed to reduce output tap count. For scanning applications, for instance, the sensor provides up to 160kHz line rate in full resolution and can increase the line rate when using partial readout mode (ROI). The Black and White version of the sensor is ideal for 4:1 digital TDA. The Colour version, which offers Red, Green, Blue, and Clear channels, allows to combine the colour information with NIR information, revealing otherwise hidden details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Linear Line Scan Sensor - 4LS Line Scan - CMOSIS nv
Antwerpen, Belgium
Quad Linear Line Scan Sensor
4LS Line Scan
Quad Linear Line Scan Sensor 4LS Line Scan
The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved readout during integration. Each line has its own column parallel ADC, which can be configured individually for each of the 4 lines to equalize colour miss match or enable wide dynamic range. The readout is performed over LVDS bit serial taps which can be multiplexed to reduce output tap count. For scanning applications, for instance, the sensor provides up to 160kHz line rate in full resolution and can increase the line rate when using partial readout mode (ROI). The Black and White version of the sensor is ideal for 4:1 digital TDA. The Colour version, which offers Red, Green, Blue, and Clear channels, allows to combine the colour information with NIR information, revealing otherwise hidden details.

The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved readout during integration. Each line has its own column parallel ADC, which can be configured individually for each of the 4 lines to equalize colour miss match or enable wide dynamic range. The readout is performed over LVDS bit serial taps which can be multiplexed to reduce output tap count. For scanning applications, for instance, the sensor provides up to 160kHz line rate in full resolution and can increase the line rate when using partial readout mode (ROI). The Black and White version of the sensor is ideal for 4:1 digital TDA. The Colour version, which offers Red, Green, Blue, and Clear channels, allows to combine the colour information with NIR information, revealing otherwise hidden details.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category CMOS Image Sensors
Product Number 4LS Line Scan
Product Name Quad Linear Line Scan Sensor
Image Sensor Type Color; monochrome, black and white
Array Type Linear Array
Pixel Size 5.6 µm (0.2205 mils)
Supply Voltage 3.3 volt
Image Sensor Output 12 bit
Unlock Full Specs
to access all available technical data

Similar Products

X-ray image sensors, Area sensors - S10830-12 - Hamamatsu Photonics Europe
Specs
Pixel Size 20 µm (0.7874 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details