CML Technologies GmbH & Co. KG Led, Red, T-1 3/4 (5Mm), 100Mcd, 635Nm; Led Color Cml Innovative Technologies V5752

Description
LED, RED, T-1 3/4 (5MM), 100MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:100mcd; Viewing Angle:28°; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 100MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:100mcd; Viewing Angle:28°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 100Mcd, 635Nm; Led Color Cml Innovative Technologies - 25M8680 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 100Mcd, 635Nm; Led Color Cml Innovative Technologies
25M8680
Led, Red, T-1 3/4 (5Mm), 100Mcd, 635Nm; Led Color Cml Innovative Technologies 25M8680
LED, RED, T-1 3/4 (5MM), 100MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:100mcd; Viewing Angle:28°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 100MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:100mcd; Viewing Angle:28°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M8680
Product Name Led, Red, T-1 3/4 (5Mm), 100Mcd, 635Nm; Led Color Cml Innovative Technologies
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 28 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details