CML Technologies GmbH & Co. KG Led Indicator, Panel, 12.7Mm, Red; Led Color Cml Innovative Technologies 6342002505R

Description
LED INDICATOR, PANEL, 12.7MM, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Red; Led Color Cml Innovative Technologies - 38Y9565 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Red; Led Color Cml Innovative Technologies
38Y9565
Led Indicator, Panel, 12.7Mm, Red; Led Color Cml Innovative Technologies 38Y9565
LED INDICATOR, PANEL, 12.7MM, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y9565
Product Name Led Indicator, Panel, 12.7Mm, Red; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details