CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies 1980000251900

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:16mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:9.5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:16mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies - 93T4311 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies
93T4311
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies 93T4311
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:16mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:9.5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:16mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T4311
Product Name Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
4.0X4.0MM RA. RED SMD LED - AA4040SURSK - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers