CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, White, 130V; Led Color Cml Innovative Technologies 1974013W

Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 130V; LED Color:White; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:WhiteRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 130V; LED Color:White; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, White, 130V; Led Color Cml Innovative Technologies - 93K6756 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, White, 130V; Led Color Cml Innovative Technologies
93K6756
Panel Mount Indicator, Led, 19Mm, White, 130V; Led Color Cml Innovative Technologies 93K6756
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 130V; LED Color:White; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:WhiteRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 130V; LED Color:White; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6756
Product Name Panel Mount Indicator, Led, 19Mm, White, 130V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-BAS-CX0B0461-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers