CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, Red, 24V; Led Color Cml Innovative Technologies 19710350

Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Red, 24V; Led Color Cml Innovative Technologies - 93K6752 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Red, 24V; Led Color Cml Innovative Technologies
93K6752
Panel Mount Indicator, Led, 19Mm, Red, 24V; Led Color Cml Innovative Technologies 93K6752
PANEL MOUNT INDICATOR, LED, 19MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6752
Product Name Panel Mount Indicator, Led, 19Mm, Red, 24V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 12 degrees
View Details
LED White Lighting - 1416-L128-2780SA35A00C5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details